Analog Devices MAX16903SA50/V TCJ
- 收藏
- 对比
MAX16903SA50/V TCJ
153-MAX16903SA50/V TCJ
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

IC REG MINI BCK CONVRT 2.1MHZ TS
1最小包装量--
MAX16903SA50/V TCJ详情
Analog Devices MAX16903SA50/V TCJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
36490
Manufacturer
Greenlee
Driver Type
Power;Hydraulic;Manual
Hole Diameter (mm)
30.5 MilliMeters
Package
Tape & Reel (TR)
Base Product Number
MAX16903
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
MAX16903SA50/V TCJ拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。