Analog Devices MAX17034GTL T
- 收藏
- 对比
MAX17034GTL T
153-MAX17034GTL T
PMIC - 稳压器 - 特殊用途
40-WFQFN Exposed Pad
大陆
立即发货

Serial Output, 5.6ΜS, 12-BIT Adc With Reference
1最小包装量--
MAX17034GTL T详情
Analog Devices MAX17034GTL T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
供应商器件包装
40-TQFN (5x5)
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 3 weeks ago)
RoHS
Compliant
Package
Tape & Reel (TR)
Base Product Number
MAX17034
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
*
辐射硬化
无
MAX17034GTL T拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。