Analog Devices MAX17523ETE
- 收藏
- 对比
MAX17523ETE
153-MAX17523ETE
无类别的
--
大陆
立即发货

Overvoltage/Current Protector, Tqfn-16; Ic Function:Overvoltage & Overcurrent Protector; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Ic Package Type:Tqfn; No. Of Pins:16Pins; Operating Temperature Min:-40°C; Operating Rohs Compliant: Yes /MAXIM INTEGRATED PRODUCTS MAX17523ETE
1最小包装量--
添加到询价列表







哦! 它是空的。