Analog Devices MAX176AMJA/883B
- 收藏
- 对比
MAX176AMJA/883B
153-MAX176AMJA/883B
专用 IC
--
大陆
立即发货

ADC Single SAR 250ksps 12-bit Serial 8-Pin CDIP N
1最小包装量--
MAX176AMJA/883B详情
Analog Devices MAX176AMJA/883B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
引脚数
8
Case/Package
CDIP
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 week ago)
RoHS
Non-Compliant
极性
Bipolar
通道数量
1
决议案
1.5 B
采样率
250 ksps
模拟输入数
1
MAX176AMJA/883B拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。