Analog Devices MAX1888EUA
- 收藏
- 对比
MAX1888EUA
153-MAX1888EUA
时钟/定时 - 可编程定时器和振荡器
--
大陆
立即发货

Analog Circuit, 1 Func, CMOS, PDSO8
1最小包装量--
MAX1888EUA详情
Analog Devices MAX1888EUA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Compliant
Product Status
活跃
厂商
Analog Devices Inc./Maxim Integrated
Base Product Number
MAX1888
Package
Bulk
系列
*
辐射硬化
无
MAX1888EUA拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。