Analog Devices MAX1951ESA TG24
- 收藏
- 对比
MAX1951ESA TG24
153-MAX1951ESA TG24
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

IC REG
1最小包装量--
MAX1951ESA TG24详情
Analog Devices MAX1951ESA TG24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-A5A14-M3RF3
Manufacturer
Grace Technologies
Package
Bulk
Base Product Number
MAX195
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
知识产权评级
IP65
MAX1951ESA TG24拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。