Analog Devices MAX19693EVKIT
- 收藏
- 对比
MAX19693EVKIT
153-MAX19693EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL KIT MAX19693 (12-BIT, 4.0GS
1最小包装量--
MAX19693EVKIT详情
Analog Devices MAX19693EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX19693
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Number of DAC's
1
系列
-
比特数
12
使用的 IC/零件
MAX19692
提供的内容
Board(s), Cable(s)
数据接口
LVDS
采样率(每秒)
4G
数模转换器类型
-
MAX19693EVKIT拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。