Analog Devices MAX1997EVKIT
- 收藏
- 对比
MAX1997EVKIT
153-MAX1997EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Provides Voltages And Features Required For Active-Matrix Thin-Film Transistor Liquid-Crystal Displays
1最小包装量--
MAX1997EVKIT详情
Analog Devices MAX1997EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
SLG46
厂商
Renesas Design Germany GmbH
Product Status
活跃
For Use With/Related Products
GreenPAK
RoHS
Compliant
系列
GreenPAK™
类型
Debugger, Emulator, Programmer (In-Circuit/In-System)
注意
-
评估套件
有
内容
Board(s), Cable(s)
辐射硬化
无
MAX1997EVKIT拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。