Analog Devices MAX20024CGXX/V T
- 收藏
- 对比
MAX20024CGXX/V T
153-MAX20024CGXX/V T
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

PMIC AUTO APPLICATION
1最小包装量--
MAX20024CGXX/V T详情
Analog Devices MAX20024CGXX/V T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
C13T79044010
Content
1pc(s)
Compatible with
WorkForce Pro WF 4630 DWF, WorkForce Pro WF 4640 DTWF, WorkForce Pro WF 5110 DW, WorkForce Pro WF 5190 DW, WorkForce Pro WF 5620 DW, WorkForce Pro WF 5690 DWF
Package
Tape & Reel (TR)
Base Product Number
MAX200
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
类型
Original
MAX20024CGXX/V T拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。