Analog Devices MAX20030ATMC/V TW
- 收藏
- 对比
MAX20030ATMC/V TW
153-MAX20030ATMC/V TW
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX20030ATMC/V TW详情
Analog Devices MAX20030ATMC/V TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
EB3P-LHW2-PW
Lens Shape
Dome
Manufacturer
IDEC
Package
Tape & Reel (TR)
Base Product Number
MAX200
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
端子类型
DIN, Screw
镜头颜色
Pure White
灯型
LED
知识产权评级
IP65
MAX20030ATMC/V TW拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。