Analog Devices MAX20430ATIR/VY
- 收藏
- 对比
MAX20430ATIR/VY
153-MAX20430ATIR/VY
PMIC - 电源管理 - 专用型
TQFN-28
大陆
立即发货

Power Management Specialized - PMIC HV, ASIL PMIC for automotive compact radars
1最小包装量--
MAX20430ATIR/VY 详情
Analog Devices MAX20430ATIR/VY 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TQFN-28
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
类型
Voltage Regulator, Multiple Outputs
输出电流
3 A
MAX20430ATIR/VY 拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.







哦! 它是空的。