Analog Devices MAX2047ETJ-T
- 收藏
- 对比
MAX2047ETJ-T
153-MAX2047ETJ-T
RF 其它 IC 和模块
32-WFQFN Exposed Pad
大陆
立即发货

IC MULT HI GAIN VECTOR 32-TQFN
1最小包装量--
MAX2047ETJ-T详情
Analog Devices MAX2047ETJ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
供应商器件包装
32-TQFN (5x5)
Package
Tape & Reel (TR)
Base Product Number
MAX204
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
频率
790MHz ~ 1.005GHz
功能
High-Gain Vector Multiplier
射频类型
Cellular, DCS, GSM, PCS, UMTS
次要属性
15dBm Input IP3
MAX2047ETJ-T拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。