Analog Devices MAX2663EVKIT
- 收藏
- 对比
MAX2663EVKIT
153-MAX2663EVKIT
射频评估和开发套件,开发板
--
大陆
立即发货

Evaluation Kits Simplify Evaluation Of The MAX3266 And MAX3267 Transimpedance Preamplifiers
1最小包装量--
MAX2663EVKIT详情
Analog Devices MAX2663EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Box
Base Product Number
MAX266
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
For Use With/Related Products
MAX2663
系列
-
类型
Mixer
频率
400 MHz
提供的内容
Board(s)
评估套件
有
辐射硬化
无
MAX2663EVKIT拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。