Analog Devices MAX2694EVKIT#
- 收藏
- 对比
MAX2694EVKIT#
153-MAX2694EVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

Low-Noise-Figure GPS LNAs in an Ultra-Small WLP Offer Versions with Different Levels of Gain
1最小包装量--
MAX2694EVKIT#详情
Analog Devices MAX2694EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
引脚数
0
RoHS
Compliant
Package
Box
Base Product Number
MAX2694
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
For Use With/Related Products
MAX2694
系列
-
类型
Amplifier
频率
1.57542 GHz
提供的内容
Board(s)
评估套件
有
MAX2694EVKIT#拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。