Analog Devices MAX30003CTI T
- 收藏
- 对比
MAX30003CTI T
153-MAX30003CTI T
射频评估和开发套件,开发板
28-WFQFN Exposed Pad
大陆
立即发货

Ultra-Low Power, Single-Channel Integrated Biopotential (ECG, R to R Detection) AFE
1最小包装量--
MAX30003CTI T详情
Analog Devices MAX30003CTI T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
引脚数
28
供应商器件包装
28-TQFN (5x5)
Schedule B
8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 month ago)
RoHS
Non-Compliant
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
Base Product Number
MAX30003
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
类型
心电图前端
应用
心率监测
MAX30003CTI T拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。