Analog Devices MAX3202EETT
- 收藏
- 对比
MAX3202EETT详情
Analog Devices MAX3202EETT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
Package
Bulk
Base Product Number
MAX320
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
MAX3202EETT拓展信息








哦! 它是空的。