注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥128.030031
10
¥120.783049
100
¥113.946273
500
¥107.496486
1000
¥101.411777
Analog Devices MAX332MJE
- 收藏
- 对比
MAX332MJE
153-MAX332MJE
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

Quad 1-CHANNEL Sgl Pole Sgl Throw Switch CDIP16
--最小包装量--
¥
总价: ¥
MAX332MJE详情
Analog Devices MAX332MJE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
4000 - 30000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 2000
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Compliant
Package
Bulk
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
*
辐射硬化
无
MAX332MJE拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.






哦! 它是空的。