Analog Devices MAX3362AESA
- 收藏
- 对比
MAX3362AESA
153-MAX3362AESA
专用 IC
--
大陆
立即发货

3.3V, High-Speed, RS-485/RS-422 Transceiver in SOT Package
1最小包装量--
MAX3362AESA 详情
Analog Devices MAX3362AESA 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
引脚数
8
制造商包装标识符
S8+4
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 week ago)
RoHS
Compliant
MAX3362AESA 拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。