Analog Devices MAX4636EUB TG35
- 收藏
- 对比
MAX4636EUB TG35
153-MAX4636EUB TG35
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX4636EUB TG35详情
Analog Devices MAX4636EUB TG35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Manufacturer Part Number
YAV28LTC516FX90
Approvals
CSA, UL
Wire Size
4/0 AWG
Manufacturer
Burndy
Package
Tape & Reel (TR)
Base Product Number
MAX463
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
颜色
Purple
端子类型
Ring
剥线长度
1.062
线缆规格(AWG)
4/0 AWG
螺柱尺寸
3/8
绝缘的
Non-Insulated
MAX4636EUB TG35拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。