Analog Devices MAX4781ETE G126
- 收藏
- 对比
MAX4781ETE G126
153-MAX4781ETE G126
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX4781ETE G126详情
Analog Devices MAX4781ETE G126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
MAX478
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
MAX4781ETE G126拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。