Analog Devices MAX4834ETT28C
- 收藏
- 对比
MAX4834ETT28C
153-MAX4834ETT28C
PMIC - 稳压器 - 线性
--
大陆
立即发货

IC REG LINEAR 250MA LDO
1最小包装量--
MAX4834ETT28C详情
Analog Devices MAX4834ETT28C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
*
MAX4834ETT28C拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices, Inc.
Analog Devices Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices, Inc.







哦! 它是空的。