Analog Devices MAX4945LELA TG104
- 收藏
- 对比
MAX4945LELA TG104
153-MAX4945LELA TG104
专用 IC
8-WFDFN
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX4945LELA TG104详情
Analog Devices MAX4945LELA TG104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WFDFN
供应商器件包装
8-uDFN (2x2)
Manufacturer Part Number
54242
Manufacturer
Greenlee
Package
Tape & Reel (TR)
Base Product Number
MAX494
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
类型
过压保护控制器
应用
Cell Phones, Digital Cameras, Media Players
MAX4945LELA TG104拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。