Analog Devices MAX496CPE
- 收藏
- 对比
MAX496CPE 详情
Analog Devices MAX496CPE 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
693 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
Base Product Number
MAX496
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
MAX496CPE 拓展信息








哦! 它是空的。