Analog Devices MAX5183EVKIT
- 收藏
- 对比
MAX5183EVKIT
153-MAX5183EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVALUATION KIT FOR THE MAX5180,
1最小包装量--
MAX5183EVKIT详情
Analog Devices MAX5183EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX518
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
2
系列
-
比特数
8, 10
使用的 IC/零件
MAX5183
提供的内容
Board(s)
数据接口
-
采样率(每秒)
-
数模转换器类型
-
MAX5183EVKIT拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。