Analog Devices MAX5316EVKIT#
- 收藏
- 对比
MAX5316EVKIT#
153-MAX5316EVKIT#
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL KIT MAX5316 (16-BIT, A 1 LS
1最小包装量--
MAX5316EVKIT#详情
Analog Devices MAX5316EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
MAX5316
厂商
Analog Devices Inc./Maxim Integrated
Number of DAC's
1
Package
Bulk
Product Status
Obsolete
系列
-
比特数
16
使用的 IC/零件
MAX5316
提供的内容
Board(s)
数据接口
SPI
结算时间
3 µs
采样率(每秒)
-
数模转换器类型
Voltage
MAX5316EVKIT#拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。