Analog Devices MAX5492LA07538
- 收藏
- 对比
MAX5492LA07538
153-MAX5492LA07538
电阻器网络,阵列
--
大陆
立即发货

Resistor NET Precision-Matched 10K Ohm 7.538: 1 End-to-End ±0.035% 160mW 35ppm/°C 5-Pin SOT-23 Surface Mount
1最小包装量--
MAX5492LA07538 详情
Analog Devices MAX5492LA07538 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX549
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
MAX5492LA07538 拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。