Analog Devices MAX5581EVKIT
- 收藏
- 对比
MAX5581EVKIT
153-MAX5581EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

KIT EVAL FOR MAX5580-MAX5585
1最小包装量--
MAX5581EVKIT详情
Analog Devices MAX5581EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of DAC's
4
Product Status
Obsolete
厂商
Analog Devices Inc./Maxim Integrated
Base Product Number
MAX558
Package
Box
系列
-
比特数
12
使用的 IC/零件
MAX5581
提供的内容
Board(s)
数据接口
SPI
结算时间
3 µs
采样率(每秒)
-
数模转换器类型
Current/Voltage
MAX5581EVKIT拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。