Analog Devices MAX5715AEVKIT#
- 收藏
- 对比
MAX5715AEVKIT#
153-MAX5715AEVKIT#
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVKIT FOR QUAD-CHANNEL, 8-/10-/1
1最小包装量--
MAX5715AEVKIT#详情
Analog Devices MAX5715AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX5715
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
4
系列
-
比特数
12
使用的 IC/零件
MAX5715A
提供的内容
Board(s), Cable(s)
数据接口
SPI
结算时间
4.5 µs
采样率(每秒)
-
数模转换器类型
Voltage
MAX5715AEVKIT#拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。