Analog Devices MAX5734EVC16
- 收藏
- 对比
MAX5734EVC16
153-MAX5734EVC16
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL KIT MAX5734 (32-CHANNEL, 16
1最小包装量--
MAX5734EVC16详情
Analog Devices MAX5734EVC16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX573
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
32
系列
-
比特数
16
使用的 IC/零件
MAX5734
提供的内容
Board(s), Cable(s)
数据接口
MICROWIRE™, QSPI™, Serial, SPI™
采样率(每秒)
-
数模转换器类型
Voltage
MAX5734EVC16拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。