Analog Devices MAX5858AEVKIT
- 收藏
- 对比
MAX5858AEVKIT
153-MAX5858AEVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVALUATION KIT MAX5858A, MAX5858
1最小包装量--
MAX5858AEVKIT详情
Analog Devices MAX5858AEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX585
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
2
系列
-
比特数
10
使用的 IC/零件
MAX5858A
提供的内容
Board(s)
数据接口
CMOS
采样率(每秒)
300M
数模转换器类型
-
MAX5858AEVKIT拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。