Analog Devices MAX5869EVKIT#
- 收藏
- 对比
MAX5869EVKIT#
153-MAX5869EVKIT#
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL KIT MAX5869 (16-BIT, 5.9GSP
1最小包装量--
MAX5869EVKIT#详情
Analog Devices MAX5869EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX5869
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
1
系列
-
比特数
16
使用的 IC/零件
MAX5869
提供的内容
Board(s), Cable(s)
数据接口
SPI
采样率(每秒)
2.8G
数模转换器类型
-
MAX5869EVKIT#拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。