Analog Devices MAX630MSA/PR
- 收藏
- 对比
MAX630MSA/PR
153-MAX630MSA/PR
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

IC INTEGRATED CIRCUIT
1最小包装量--
MAX630MSA/PR 详情
Analog Devices MAX630MSA/PR 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5
Package
Bulk
Base Product Number
MAX630
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
长度
3.5
MAX630MSA/PR 拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。