Analog Devices MAX6316LUK28CY-T
- 收藏
- 对比
MAX6316LUK28CY-T
153-MAX6316LUK28CY-T
无类别的
--
大陆
立即发货

Power Supply Management Circuit, Fixed, 1 Channel, CMOS, PDSO5
1最小包装量--
添加到询价列表
MAX6316LUK28CY-T详情
Analog Devices MAX6316LUK28CY-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Compliant
0个相似型号
MAX6316LUK28CY-T拓展信息







哦! 它是空的。