Analog Devices MAX6316LUK30BX-T
- 收藏
- 对比
MAX6316LUK30BX-T
153-MAX6316LUK30BX-T
PMIC - 监控器
--
大陆
立即发货

Power Supply Management Circuit, Fixed, 1 Channel, CMOS, PDSO5
1最小包装量--
MAX6316LUK30BX-T详情
Analog Devices MAX6316LUK30BX-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Compliant
MAX6316LUK30BX-T拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。