Analog Devices MAX6613MXK TG47
- 收藏
- 对比
MAX6613MXK TG47
153-MAX6613MXK TG47
温度传感器 - 模拟和数字输出
5-TSSOP, SC-70-5, SOT-353
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX6613MXK TG47详情
Analog Devices MAX6613MXK TG47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
5-TSSOP, SC-70-5, SOT-353
供应商器件包装
SC-70-5
Manufacturer Part Number
PDG34N0400E3WK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package
Tape & Reel (TR)
Base Product Number
MAX6613
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
额定电流
400 A
MAX6613MXK TG47拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。