Analog Devices MAX666EPE
- 收藏
- 对比
MAX666EPE
153-MAX666EPE
无类别的
--
大陆
立即发货

MAX666EPE datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
MAX666EPE详情
Analog Devices MAX666EPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MAX666EPE拓展信息







哦! 它是空的。