Analog Devices MAX6696YAEE TG05
- 收藏
- 对比
MAX6696YAEE TG05
153-MAX6696YAEE TG05
温度传感器 - 模拟和数字输出
16-SSOP (0.154, 3.90mm Width)
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX6696YAEE TG05详情
Analog Devices MAX6696YAEE TG05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-SSOP (0.154, 3.90mm Width)
供应商器件包装
16-QSOP
Manufacturer part #
C13T05G14010
Content
1pc(s)
Compatible with
WorkForce Pro WF-3820DWF, WorkForce Pro WF-3825DWF, WorkForce Pro WF-4820DWF, WorkForce Pro WF-4825DWF, WorkForce Pro WF-4830DTWF, WorkForce WF-7830DTWF, WorkForce WF-7835DTWF, WorkForce WF-7840DTWF
Package
Tape & Reel (TR)
Base Product Number
MAX6696
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
类型
Original
MAX6696YAEE TG05拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。