Analog Devices MAX6761TAWID3
- 收藏
- 对比
MAX6761TAWID3
153-MAX6761TAWID3
PMIC - 监控器
--
大陆
立即发货

Volt Supervisor Detect 2.07V/1.725V/1.62V/1.35V 6V 8-Pin TDFN EP Cut Tape
1最小包装量--
MAX6761TAWID3 详情
Analog Devices MAX6761TAWID3 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
MAX6761TAWID3 拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。