Analog Devices MAX750ACPA
- 收藏
- 对比
MAX750ACPA
153-MAX750ACPA
PMIC - 稳压器 - DC DC 开关稳压器
8-DIP (0.300, 7.62mm)
大陆
立即发货

IC REG PWM STEP-DWN ADJ 8-DIP
1最小包装量--
MAX750ACPA详情
Analog Devices MAX750ACPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
8-DIP (0.300, 7.62mm)
供应商器件包装
8-PDIP
Package
Tube
Base Product Number
MAX750A
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Discontinued at Digi-Key
系列
*
MAX750ACPA拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。