Analog Devices MAX809SEUR TG05
- 收藏
- 对比
MAX809SEUR TG05详情
Analog Devices MAX809SEUR TG05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
KSPSA11SRE-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
1
Package
Tape & Reel (TR)
Base Product Number
MAX809
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
终端
0.250 in Flat Blade
线圈电压
24-240 VAC
操作方式
重复循环
MAX809SEUR TG05拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.








哦! 它是空的。