Analog Devices MAX815KCPA
- 收藏
- 对比
MAX815KCPA 详情
Analog Devices MAX815KCPA 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-11362-30T
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
Package
Tube
Base Product Number
MAX815
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
终端
0.250 in Flat Blade
操作方式
Watchdog
触点
单刀双掷
MAX815KCPA 拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.








哦! 它是空的。