Analog Devices MAX823SEUK G05
- 收藏
- 对比
MAX823SEUK G05
153-MAX823SEUK G05
PMIC - 监控器
--
大陆
立即发货

IC SUPERVISOR PWR MGMT
1最小包装量--
MAX823SEUK G05详情
Analog Devices MAX823SEUK G05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
MAX823
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
MAX823SEUK G05拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。