Analog Devices MAX8552ETB TG24
- 收藏
- 对比
MAX8552ETB TG24详情
Analog Devices MAX8552ETB TG24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tape & Reel (TR)
Base Product Number
MAX855
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
MAX8552ETB TG24拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices








哦! 它是空的。