Analog Devices MAX8640YELT13 T
- 收藏
- 对比
MAX8640YELT13 T
153-MAX8640YELT13 T
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Switching Regulator, Voltage-mode, 1.4A, 2000kHz Switching Freq-Max, BICMOS
1最小包装量--
MAX8640YELT13 T详情
Analog Devices MAX8640YELT13 T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Tape & Reel (TR)
Base Product Number
MAX864
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
输出电压
1.3 V
MAX8640YELT13 T拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。