Analog Devices MAX8772
- 收藏
- 对比
MAX8772详情
Analog Devices MAX8772重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
MAX8772拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices, Inc.
Analog Devices Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices, Inc.








哦! 它是空的。