Analog Devices MAX8901AETA GA8
- 收藏
- 对比
MAX8901AETA GA8
153-MAX8901AETA GA8
PMIC - LED 驱动器
--
大陆
立即发货

IC POWER MANAGEMENT
1最小包装量--
MAX8901AETA GA8详情
Analog Devices MAX8901AETA GA8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
170g
Calibrated to
Manufacturers standards (no certificate)
Package
Bulk
Base Product Number
MAX890
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
类型
Bahco
长度
150mm
MAX8901AETA GA8拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices, Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.







哦! 它是空的。