Analog Devices MAX8972AEWI T
- 收藏
- 对比
MAX8972AEWI T
153-MAX8972AEWI T
PMIC - 电池充电器
--
大陆
立即发货

IC BATT CHG PWR MGMT
1最小包装量--
MAX8972AEWI T详情
Analog Devices MAX8972AEWI T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Tape & Reel (TR)
Base Product Number
MAX8972
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
系列
*
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MAX8972AEWI T拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。