Analog Devices MAXREFDES100HDK#
- 收藏
- 对比
MAXREFDES100HDK#
153-MAXREFDES100HDK#
嵌入式 - 微控制器
--
大陆
立即发货

DARWIN Generation U MCUs Are Perfect for Engineers Who Are Serious About Power and Performance
1最小包装量--
MAXREFDES100HDK#详情
Analog Devices MAXREFDES100HDK#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 3 years ago)
引脚数
0
RoHS
Compliant
Package
Bulk
Base Product Number
MAXREFDES
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
For Use With/Related Products
MAXREFDES100
系列
-
类型
Debugger, Programmer (In-Circuit/In-System)
定时器/计数器的数量
6
评估套件
有
核心架构
ARM
内容
Board(s)
UART 通道数
3
通用输入输出数量
40
SPI 通道数
3
MAXREFDES100HDK#拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。