Analog Devices MX7545JCWP
- 收藏
- 对比
MX7545JCWP
153-MX7545JCWP
数据采集 - 数模转换器(DAC)
SOIC-20
大陆
立即发货

IC DAC 12BIT MULT 20-SOIC
1最小包装量--
MX7545JCWP详情
Analog Devices MX7545JCWP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC-20
Package
Tube
Base Product Number
MX754
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
MSL
MSL 1 - Unlimited
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Mounting Styles
SMD/SMT
Interface Type
Parallel
Analog Supply Voltage
5 V/15 V
Digital Supply Voltage
5 V/15 V
系列
*
输出类型
Current Unbuffered
通道数量
1 Channel
数据接口
Parallel
决议案
12 bit
采样率
-
结算时间
2 us
分辨率(位)
12bit
MX7545JCWP拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。