Analog Devices MX7582KN
- 收藏
- 对比
MX7582KN
153-MX7582KN
数据采集 - 模数转换器(ADC)
PDIP-28
大陆
立即发货

IC ADC 12BIT 4CH 28-DIP
1最小包装量--
MX7582KN详情
Analog Devices MX7582KN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PDIP-28
Package
Tube
Base Product Number
MX758
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Mounting Styles
通孔
Interface Type
Parallel
系列
*
通道数量
4 Channel
输入类型
Single-Ended
建筑学
SAR
决议案
12 bit
采样率
10 kS/s
MX7582KN拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。